Eaton Corp. / Commercial Controls Division Pb Switch, Spst-No, 4A, 24Vac, Connector; Product Range Eaton Cutler Hammer C30C-FD-X-K10-P32

Description
PB SWITCH, SPST-NO, 4A, 24VAC, CONNECTOR; Product Range:RMQ Compact C30 Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Contact Current AC Max:4A RoHS Compliant: No
Datasheet
Description
PB SWITCH, SPST-NO, 4A, 24VAC, CONNECTOR; Product Range:RMQ Compact C30 Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Contact Current AC Max:4A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 4A, 24Vac, Connector; Product Range Eaton Cutler Hammer - 81AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 4A, 24Vac, Connector; Product Range Eaton Cutler Hammer
81AC7336
Pb Switch, Spst-No, 4A, 24Vac, Connector; Product Range Eaton Cutler Hammer 81AC7336
PB SWITCH, SPST-NO, 4A, 24VAC, CONNECTOR; Product Range:RMQ Compact C30 Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Contact Current AC Max:4A RoHS Compliant: No

PB SWITCH, SPST-NO, 4A, 24VAC, CONNECTOR; Product Range:RMQ Compact C30 Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Contact Current AC Max:4A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 81AC7336
Product Name Pb Switch, Spst-No, 4A, 24Vac, Connector; Product Range Eaton Cutler Hammer
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details