200mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard
200mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard
200mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard
FUSE CERM 200MA 250VAC/VDC
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.118" x 0.331"; Product Range:C308F Series RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.118" x 0.331"; Product Range:C308F Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-4460-2-ND | C308F200MA-TR | 31AJ3553 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Eaton Bussmann |
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| Rated Breaking Capacity | 4000 amps | 4000 amps |