500mA 690V AC DC Fuse Cartridge Holder
FUSE CARTRIDGE 500MA 690VAC Product overview: C14M0.5 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-C14M0.5 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 228673 | C14M0.5-ND | 155-C14M0.5 |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses | 500MA Circuit Protection Fuse |
| Fuse Material | Ceramic; Ceramic | ||
| Rated Voltage | 690 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |