Fuse 10A 500V Cartridge Holder Product overview: C10M10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10M10 can be used for catalog matching and distributor lookup.
10A 500V AC DC Fuse Cartridge Holder
FUSE, 500V, 10A, 5AG; Product Range:Class aM Series; Fuse Current:10A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Size Code:5AG RoHS Compliant: NA
FUSE CARTRIDGE 10A 500VAC 5AG
CYLINDRICAL FUSE 10 x 38 10A AM 500V AC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7038500P | 139-C10M10 | 283-3432-ND | 08R5536 | C10M10 | C10M10 |
| Product Name | Cartridge Fuses | 10A 500V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 500V, 10A, 5Ag; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses | BUSS IEC Ferrule Type |
| Fuse Material | Ceramic; Ceramic |