Eaton Corporation Cartridge Fuses C10G6

Description
Eaton C10G6 Cartridge Fuse
Request a Quote Datasheet
Description
Eaton C10G6 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7038374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038374
Cartridge Fuses 7038374
Eaton C10G6 Cartridge Fuse

Eaton C10G6 Cartridge Fuse

Supplier's Site
Singapore, Singapore
6A Circuit Protection Fuse
139-C10G6
6A Circuit Protection Fuse 139-C10G6
FUSE CARTRIDGE 6A 500VAC 5AG Product overview: C10G6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G6 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 6A 500VAC 5AG Product overview: C10G6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3418-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3418-ND
Electrical, Specialty Fuses 283-3418-ND
6A 500V AC DC Fuse Cartridge Holder

6A 500V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 6A, 10X38, 500V; Product Range Eaton Bussmann - 08R5535 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6A, 10X38, 500V; Product Range Eaton Bussmann
08R5535
Fuse, 6A, 10X38, 500V; Product Range Eaton Bussmann 08R5535
FUSE, 6A, 10X38, 500V; Product Range:-; Fuse Current:6A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

FUSE, 6A, 10X38, 500V; Product Range:-; Fuse Current:6A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - C10G6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
C10G6
Circuit Protection - Electrical, Specialty Fuses C10G6
FUSE CARTRIDGE 6A 500VAC 5AG

FUSE CARTRIDGE 6A 500VAC 5AG

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 7038374 139-C10G6 283-3418-ND 08R5535 C10G6
Product Name Cartridge Fuses 6A Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 6A, 10X38, 500V; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Fuse Material Ceramic; Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details