Eaton Corporation Electrical, Specialty Fuses C10G4

Description
4A 500V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 500V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - C10G4-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
C10G4-ND
Electrical, Specialty Fuses C10G4-ND
4A 500V AC DC Fuse Cartridge Holder

4A 500V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
4A 120000A Circuit Protection Fuse
139-C10G4
4A 120000A Circuit Protection Fuse 139-C10G4
Electric Fuse, 4A, 500VAC, 500VDC, 120000A (IR), Inline/holder Product overview: C10G4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 120000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G4 can be used for catalog matching and distributor lookup.

Electric Fuse, 4A, 500VAC, 500VDC, 120000A (IR), Inline/holder Product overview: C10G4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 120000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7038370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038370
Cartridge Fuses 7038370
Eaton C10G4 Cartridge Fuse

Eaton C10G4 Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7038370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038370P
Cartridge Fuses 7038370P
Eaton C10G4 Cartridge Fuse

Eaton C10G4 Cartridge Fuse

Supplier's Site
Cartridge Fuses - 228662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
228662
Cartridge Fuses 228662
Eaton C10G4 Cartridge Fuse

Eaton C10G4 Cartridge Fuse

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - C10G4 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
C10G4
Circuit Protection - Electrical, Specialty Fuses C10G4
FUSE CARTRIDGE 4A 500VAC 5AG

FUSE CARTRIDGE 4A 500VAC 5AG

Supplier's Site
Fuse, 4A, 10X38, 500V; Product Range Eaton Bussmann - 08R5534 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 10X38, 500V; Product Range Eaton Bussmann
08R5534
Fuse, 4A, 10X38, 500V; Product Range Eaton Bussmann 08R5534
FUSE, 4A, 10X38, 500V; Product Range:-; Fuse Current:4A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

FUSE, 4A, 10X38, 500V; Product Range:-; Fuse Current:4A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number C10G4-ND 139-C10G4 7038370 7038370P 228662 C10G4 08R5534
Product Name Electrical, Specialty Fuses 4A 120000A Circuit Protection Fuse Cartridge Fuses Cartridge Fuses Cartridge Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 4A, 10X38, 500V; Product Range Eaton Bussmann
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details