Eaton Corporation Circuit Protection Fuse C10G10

Description
Cartridge Fuse Product overview: C10G10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cartridge Fuse Product overview: C10G10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-C10G10
Circuit Protection Fuse 139-C10G10
Cartridge Fuse Product overview: C10G10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G10 can be used for catalog matching and distributor lookup.

Cartridge Fuse Product overview: C10G10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7038386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038386
Cartridge Fuses 7038386
Eaton C10G10 Cartridge Fuse

Eaton C10G10 Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 283-3419-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3419-ND
Electrical, Specialty Fuses 283-3419-ND
10A 500V AC DC Fuse Cartridge Holder

10A 500V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 10A, 10X38, 500V; Product Range Eaton Bussmann - 08R5528 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 10X38, 500V; Product Range Eaton Bussmann
08R5528
Fuse, 10A, 10X38, 500V; Product Range Eaton Bussmann 08R5528
FUSE, 10A, 10X38, 500V; Product Range:-; Fuse Current:10A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

FUSE, 10A, 10X38, 500V; Product Range:-; Fuse Current:10A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - C10G10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
C10G10
Circuit Protection - Electrical, Specialty Fuses C10G10
FUSE CARTRIDGE 10A 500VAC 5AG

FUSE CARTRIDGE 10A 500VAC 5AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-C10G10 7038386 283-3419-ND 08R5528 C10G10
Product Name Circuit Protection Fuse Cartridge Fuses Electrical, Specialty Fuses Fuse, 10A, 10X38, 500V; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1880-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers