Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
EATON CORP. / COMMERCIAL CONTROLS DIVISION
BRH220 -- TYPE BR BREAKER 20A/2 POLE COM. TRIP 120/240V 22K EATON CUTLER HAMMER
Eaton Corp. / Commercial Controls Division
Type Br Breaker 20A/2 Pole Com. Trip 120/240V 22K Eaton Cutler Hammer
BRH220
Description
Type BR Breaker 20A/2 Pole Com. Trip 120/240V 22K
Newark, An Avnet Company
Done
Description
Type BR Breaker 20A/2 Pole Com. Trip 120/240V 22K
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Type Br Breaker 20A/2 Pole Com. Trip 120/240V 22K Eaton Cutler Hammer
45K7090
Type Br Breaker 20A/2 Pole Com. Trip 120/240V 22K Eaton Cutler Hammer
45K7090
Type BR Breaker 20A/2 Pole Com. Trip 120/240V 22K
Type BR Breaker 20A/2 Pole Com. Trip 120/240V 22K
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
45K7090
Product Name
Type Br Breaker 20A/2 Pole Com. Trip 120/240V 22K Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Controller PFC200
750-8212/025-002
View Details
Allen-Bradley / Rockwell Automation
SLC 5/03 32K Controller
1747-L533
Specs
Form Factor
Chassis
Standards and Compliance
Other; GOST,KC
View Details
DOD Technologies Inc.
Phosgene 3-Day Badge without Control Window, Pack of 50 [1-200-200]
View Details
Automationdirect.com
Process Control and Measurement
View Details