Tripp Lite by Eaton External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V40C) BP480V40C

Description
Tripp Lite's BP480V40C External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX and other Tripp Lite UPS systems specifying the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems Multiple battery packs can be daisy-chained to the UPS for even longer extended run operation
Description
Tripp Lite's BP480V40C External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX and other Tripp Lite UPS systems specifying the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems Multiple battery packs can be daisy-chained to the UPS for even longer extended run operation
Datasheet
Datasheet Summary
Powered by GS/AI

The BP480V40C External Battery Pack is designed to extend the runtime of compatible 3-phase UPS systems, including models such as SU40K, SU60K, and SU80K. It features a DC system voltage of +/- 240VDC and allows for daisy-chaining multiple battery packs for increased runtime. The unit is constructed from steel and has a tower form factor, with dimensions of 66.9 x 20.5 x 33.7 inches and a weight of 1,603 lbs. It complies with RoHS standards and includes a 1-year limited warranty. The installation requires hardwiring, with specific gauge recommendations provided in the owner's manual. Typical battery lifespan is estimated at 3-5 years in North America.

Datasheet Summary
Powered by GS/AI

The BP480V40C External Battery Pack is designed to extend the runtime of compatible 3-phase UPS systems, including models such as SU40K, SU60K, and SU80K. It features a DC system voltage of +/- 240VDC and allows for daisy-chaining multiple battery packs for increased runtime. The unit is constructed from steel and has a tower form factor, with dimensions of 66.9 x 20.5 x 33.7 inches and a weight of 1,603 lbs. It complies with RoHS standards and includes a 1-year limited warranty. The installation requires hardwiring, with specific gauge recommendations provided in the owner's manual. Typical battery lifespan is estimated at 3-5 years in North America.

Suppliers

Company
Product
Description
Supplier Links
External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V40C) - BP480V40C - Tripp Lite by Eaton
Chicago, IL, United States
External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V40C)
BP480V40C
External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V40C) BP480V40C
Tripp Lite's BP480V40C External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX and other Tripp Lite UPS systems specifying the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems Multiple battery packs can be daisy-chained to the UPS for even longer extended run operation

Tripp Lite's BP480V40C External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation.
Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX and other Tripp Lite UPS systems specifying the use of this battery pack.

Features

  • Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
  • Multiple battery packs can be daisy-chained to the UPS for even longer extended run operation
Supplier's Site
External Battery Pack; Battery Voltage Eaton Tripp Lite - 12N4570 - Newark, An Avnet Company
Chicago, IL, United States
External Battery Pack; Battery Voltage Eaton Tripp Lite
12N4570
External Battery Pack; Battery Voltage Eaton Tripp Lite 12N4570
EXTERNAL BATTERY PACK; Battery Voltage:240V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1699.26mm; External Width:520.7mm; External Depth:855.98mm RoHS Compliant: Yes

EXTERNAL BATTERY PACK; Battery Voltage:240V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1699.26mm; External Width:520.7mm; External Depth:855.98mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Batteries Batteries
Product Number BP480V40C 12N4570
Product Name External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V40C) External Battery Pack; Battery Voltage Eaton Tripp Lite
Specialty Cells Battery Packs and Assemblies
Application UPS
Width / Diameter 20.5 inch (521 mm)
Depth 33.7 inch (856 mm) 33.7 inch (856 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details