Eaton Corporation Eaton's Bussmann Series Splash-Proof Mini Fuse Block, 4-Position, BP/FB4-ATM BP/FB4-ATM

Description
Eaton's Bussmann Series Splash-proof Mini Fuse Block BP/FB4-ATM Category: Fuse Blocks Manufacturer: Eaton Operating temperature: -40°C (-40°F) to 105°C (365°F) Alternative for smaller installations Replace traditional glass tube fuse blocks Clear, plastic cover 15A max. per circuit Total amps per block not to exceed 30A Meets IP50 dust protection standards Meets IPX4 splash protection standards RoHS compliant
Request a Quote
Description
Eaton's Bussmann Series Splash-proof Mini Fuse Block BP/FB4-ATM Category: Fuse Blocks Manufacturer: Eaton Operating temperature: -40°C (-40°F) to 105°C (365°F) Alternative for smaller installations Replace traditional glass tube fuse blocks Clear, plastic cover 15A max. per circuit Total amps per block not to exceed 30A Meets IP50 dust protection standards Meets IPX4 splash protection standards RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Eaton's Bussmann Series BP/FB4-ATM is a 4-pole splash-proof fuse block designed for ATM automotive blade fuses, with a maximum of 15A per circuit and a total block current limit of 30A. It measures 83.0 mm (3.3 in) in length, 65.5 mm (2.6 in) in width, and 50.0 mm (2.0 in) in height, with two 5.5 mm mounting holes for M5 screws torqued to 5 N·m. The housing includes a glass-fiber reinforced nylon base, plated brass terminals, a clear polycarbonate cover, and an oil-resistant rubber seal. It operates from -40°C to 105°C at 95% RH non-condensing, meets IP50 and IPX4 ratings, and is RoHS compliant. Each block accepts one 1/4" male quick-connect terminal per circuit with customer-supplied female terminals.

Datasheet Summary
Powered by GS/AI

Eaton's Bussmann Series BP/FB4-ATM is a 4-pole splash-proof fuse block designed for ATM automotive blade fuses, with a maximum of 15A per circuit and a total block current limit of 30A. It measures 83.0 mm (3.3 in) in length, 65.5 mm (2.6 in) in width, and 50.0 mm (2.0 in) in height, with two 5.5 mm mounting holes for M5 screws torqued to 5 N·m. The housing includes a glass-fiber reinforced nylon base, plated brass terminals, a clear polycarbonate cover, and an oil-resistant rubber seal. It operates from -40°C to 105°C at 95% RH non-condensing, meets IP50 and IPX4 ratings, and is RoHS compliant. Each block accepts one 1/4" male quick-connect terminal per circuit with customer-supplied female terminals.

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series Splash-Proof Mini Fuse Block, 4-Position, BP/FB4-ATM - 47055 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series Splash-Proof Mini Fuse Block, 4-Position, BP/FB4-ATM
47055
Eaton's Bussmann Series Splash-Proof Mini Fuse Block, 4-Position, BP/FB4-ATM 47055
Eaton's Bussmann Series Splash-proof Mini Fuse Block BP/FB4-ATM Category: Fuse Blocks Manufacturer: Eaton Operating temperature: -40°C (-40°F) to 105°C (365°F) Alternative for smaller installations Replace traditional glass tube fuse blocks Clear, plastic cover 15A max. per circuit Total amps per block not to exceed 30A Meets IP50 dust protection standards Meets IPX4 splash protection standards RoHS compliant
  • Eaton's Bussmann Series Splash-proof Mini Fuse Block BP/FB4-ATM
  • Category: Fuse Blocks
  • Manufacturer: Eaton
  • Operating temperature: -40°C (-40°F) to 105°C (365°F)
  • Alternative for smaller installations
  • Replace traditional glass tube fuse blocks
  • Clear, plastic cover
  • 15A max. per circuit
  • Total amps per block not to exceed 30A
  • Meets IP50 dust protection standards
  • Meets IPX4 splash protection standards
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47055
Product Name Eaton's Bussmann Series Splash-Proof Mini Fuse Block, 4-Position, BP/FB4-ATM
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuses - 486-0031.8363CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002635011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details