Cooper Bussmann, Inc. Fuse, Axial Lead, Fast Acting, 8A, 250V; Fuse Current Eaton Bussmann BK-S520-V-8-R

Description
FUSE, AXIAL LEAD, FAST ACTING, 8A, 250V; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:S520 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL LEAD, FAST ACTING, 8A, 250V; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:S520 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial Lead, Fast Acting, 8A, 250V; Fuse Current Eaton Bussmann - 09AJ8986 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial Lead, Fast Acting, 8A, 250V; Fuse Current Eaton Bussmann
09AJ8986
Fuse, Axial Lead, Fast Acting, 8A, 250V; Fuse Current Eaton Bussmann 09AJ8986
FUSE, AXIAL LEAD, FAST ACTING, 8A, 250V; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:S520 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL LEAD, FAST ACTING, 8A, 250V; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:S520 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 09AJ8986
Product Name Fuse, Axial Lead, Fast Acting, 8A, 250V; Fuse Current Eaton Bussmann
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers