Cooper Bussmann, Inc. Fuse, Cartridge 3.2A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann BK/MDL-3-2-10-R

Description
FUSE, CARTRIDGE 3.2A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Leads:Unleaded RoHS Compliant: Yes
Description
FUSE, CARTRIDGE 3.2A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Fuse, Cartridge 3.2A 6.3X32Mm Time Delay (part number 48K9777) is designed for use in electronic circuits and printed circuit boards. It features a time-delay characteristic, allowing for closer sizing on inductive circuits, which helps prevent nuisance blowing during inrush conditions. The fuse has a current rating of 3.2A and a voltage rating of 250VAC. Its dimensions are 6.3mm x 32mm (approximately 1/4" x 1-1/4"). The construction includes a glass tube, and it is RoHS compliant, making it suitable for environmentally conscious applications. This fuse is part of the MDL series and is UL and CSA certified, ensuring it meets industry safety standards.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Fuse, Cartridge 3.2A 6.3X32Mm Time Delay (part number 48K9777) is designed for use in electronic circuits and printed circuit boards. It features a time-delay characteristic, allowing for closer sizing on inductive circuits, which helps prevent nuisance blowing during inrush conditions. The fuse has a current rating of 3.2A and a voltage rating of 250VAC. Its dimensions are 6.3mm x 32mm (approximately 1/4" x 1-1/4"). The construction includes a glass tube, and it is RoHS compliant, making it suitable for environmentally conscious applications. This fuse is part of the MDL series and is UL and CSA certified, ensuring it meets industry safety standards.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge 3.2A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann - 48K9777 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge 3.2A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
48K9777
Fuse, Cartridge 3.2A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann 48K9777
FUSE, CARTRIDGE 3.2A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, CARTRIDGE 3.2A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 48K9777
Product Name Fuse, Cartridge 3.2A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details