Eaton Corporation Fuses BK/MDL-2-R

Description
"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2741-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
11957 CP RoHS COMPLIANT - BK/MDL-2-R - Heilind Electronics, Inc.
Wilmington, MA, United States
11957 CP RoHS COMPLIANT
BK/MDL-2-R
11957 CP RoHS COMPLIANT BK/MDL-2-R
11957 CP RoHS COMPLIANT

11957 CP RoHS COMPLIANT

Buy Now
Fuse, Cartridge, 2A, 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann - 48K9768 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
48K9768
Fuse, Cartridge, 2A, 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann 48K9768
FUSE, CARTRIDGE, 2A, 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Body Material:GlassRoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Body Material:GlassRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/MDL-2-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/MDL-2-R
Circuit Protection - Fuses BK/MDL-2-R
FUSE GLASS 2A 250VAC 3AB 3AG

FUSE GLASS 2A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-2741-ND BK/MDL-2-R 48K9768 BK/MDL-2-R
Product Name Fuses 11957 CP RoHS COMPLIANT Fuse, Cartridge, 2A, 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; GlassRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details