500mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
FUSE, AXIAL, 500mA, 5 X 20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:GMD-V Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE GLASS 500MA 250VAC 5X20MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-BK/GMD-V-500-R-ND | 48K9620 | BK/GMD-V-500-R |
| Product Name | Fuses | Fuse, Axial, 500Ma, 5 X 20Mm, Time Delay; Blow Characteristic Eaton Bussmann | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |