Eaton Corporation Electrical, Specialty Fuses BK/GLR-5

Description
5A 300V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 300V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-4979-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-4979-ND
Electrical, Specialty Fuses 283-4979-ND
5A 300V AC DC Fuse Cartridge Holder

5A 300V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 5A, 300V; Blow Characteristic Eaton Electronics - 19K6962 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 300V; Blow Characteristic Eaton Electronics
19K6962
Cartridge Fuse, Fast Acting, 5A, 300V; Blow Characteristic Eaton Electronics 19K6962
CARTRIDGE FUSE, FAST ACTING, 5A, 300V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:300V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:GLR Series; Breaking Capacity Current AC:10kA RoHS Compliant: No

CARTRIDGE FUSE, FAST ACTING, 5A, 300V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:300V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:GLR Series; Breaking Capacity Current AC:10kA RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - BK/GLR-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
BK/GLR-5
Circuit Protection - Electrical, Specialty Fuses BK/GLR-5
FUSE CARTRIDGE 5A 300VAC

FUSE CARTRIDGE 5A 300VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-4979-ND 19K6962 BK/GLR-5
Product Name Electrical, Specialty Fuses Cartridge Fuse, Fast Acting, 5A, 300V; Blow Characteristic Eaton Electronics Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details