Eaton Corporation Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown BK/ATL-7-1/2

Description
The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc alloy terminals. In addition, the ATL Fuses provide dual-circuit protection in a single product. Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse Category: Blade Fuses Manufacturer: Eaton ATL fuses provide dual-circuit protection in a single product ATL 3-leg micro blade fuse Space-saving fuses are used on newer vehicles Fuse Type: Fast Acting Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C )
Request a Quote Datasheet
Description
The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc alloy terminals. In addition, the ATL Fuses provide dual-circuit protection in a single product. Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse Category: Blade Fuses Manufacturer: Eaton ATL fuses provide dual-circuit protection in a single product ATL 3-leg micro blade fuse Space-saving fuses are used on newer vehicles Fuse Type: Fast Acting Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown - 45328 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown
45328
Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown 45328
The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc alloy terminals. In addition, the ATL Fuses provide dual-circuit protection in a single product. Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse Category: Blade Fuses Manufacturer: Eaton ATL fuses provide dual-circuit protection in a single product ATL 3-leg micro blade fuse Space-saving fuses are used on newer vehicles Fuse Type: Fast Acting Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C )

The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc alloy terminals. In addition, the ATL Fuses provide dual-circuit protection in a single product.

  • Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse
  • Category: Blade Fuses
  • Manufacturer: Eaton
  • ATL fuses provide dual-circuit protection in a single product
  • ATL 3-leg micro blade fuse
  • Space-saving fuses are used on newer vehicles
  • Fuse Type: Fast Acting
  • Interrupt Rating: 1,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C )
Supplier's Site Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-BK/ATL-7-1/2
Circuit Protection Fuse 139-BK/ATL-7-1/2
BULK MICRO III BLADEFUSE Product overview: BK/ATL-7-1/2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATL-7-1/2 can be used for catalog matching and distributor lookup.

BULK MICRO III BLADEFUSE Product overview: BK/ATL-7-1/2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATL-7-1/2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
BK/ATL-7-1/2
Circuit Protection - Fuses BK/ATL-7-1/2
BULK MICRO III BLADEFUSE

BULK MICRO III BLADEFUSE

Supplier's Site

Technical Specifications

  Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 45328 139-BK/ATL-7-1/2 BK/ATL-7-1/2
Product Name Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive; Blade
Features Fast Acting
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details