Eaton Corporation Fuses BK/ABC-7-R

Description
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3172-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"7A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse, Cartridge, 7A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann - 48K9333 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 7A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann
48K9333
Fuse, Cartridge, 7A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann 48K9333
FUSE, CARTRIDGE, 7A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Diameter:6.35mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 7A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Abc 7A Buss Fa Bk 100 Box -R / Bulk Eaton Bussmann - 26P2426 - Newark, An Avnet Company
Chicago, IL, United States
Abc 7A Buss Fa Bk 100 Box -R / Bulk Eaton Bussmann
26P2426
Abc 7A Buss Fa Bk 100 Box -R / Bulk Eaton Bussmann 26P2426
ABC 7A BUSS FA BK 100 BOX -R / Bulk

ABC 7A BUSS FA BK 100 BOX -R / Bulk

Supplier's Site
Circuit Protection - Fuses - BK/ABC-7-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/ABC-7-R
Circuit Protection - Fuses BK/ABC-7-R
FUSE CERM 7A 250VAC 125VDC 3AB

FUSE CERM 7A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3172-ND 48K9333 26P2426 BK/ABC-7-R
Product Name Fuses Fuse, Cartridge, 7A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann Abc 7A Buss Fa Bk 100 Box -R / Bulk Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers