Eaton Corporation Fuseholders BK/1A5601

Description
Fuse Clip 7A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 7A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-2832-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-2832-ND
Fuseholders 283-2832-ND
Fuse Clip 7A 1 Circuit Cartridge Through Hole

Fuse Clip 7A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Eaton Bussmann - 96C9521 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Eaton Bussmann
96C9521
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Eaton Bussmann 96C9521
FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:7A; Fuse Size Held:5mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:1AXXXX Series; Voltage Rating VAC:500V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:7A; Fuse Size Held:5mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:1AXXXX Series; Voltage Rating VAC:500V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 283-2832-ND 96C9521
Product Name Fuseholders Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Eaton Bussmann
Mounting Fuse Clip
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - VFNT5 -  - VICFUSE
Specs
Rated Operating Voltage 1000 volts
View Details
Fuse Holders - 2624256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
SMT Fuse Clip- no end stop on T&R - 3622TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers