Cooper Bussmann, Inc. Modular Fuse Holder, 100A, 700Vac, Screw; Fuse Holder Type Eaton Bussmann BH-0122

Description
MODULAR FUSE HOLDER, 100A, 700VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:BH-0 Series; Voltage Rating VAC:700V RoHS Compliant: Yes
Description
MODULAR FUSE HOLDER, 100A, 700VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:BH-0 Series; Voltage Rating VAC:700V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Fuse Holder, part number 92B1088, is designed for use in applications requiring a fuse holder rated for 100A and 700Vac. It features a lightweight, high-temperature thermoplastic base and is equipped with plated steel mounting studs, nuts, and spring steel washers. The connector is made of tin-plated aluminum, accommodating 14 - 2/0 AWG copper wire for the one-hole connector and 14 - 1/0 AWG copper wire for the two-hole connector. This fuse holder is UL recognized and CSA certified, ensuring compliance with safety standards. It has a withstand rating of 200,000A RMS symmetrical or the interrupting rating of the fuse used, whichever is smaller. The product is RoHS compliant and suitable for various electrical applications, provided that the appropriate spacing and standards are adhered to for installations above 700V.

Datasheet Summary
Powered by GS/AI

The Modular Fuse Holder, part number 92B1088, is designed for use in applications requiring a fuse holder rated for 100A and 700Vac. It features a lightweight, high-temperature thermoplastic base and is equipped with plated steel mounting studs, nuts, and spring steel washers. The connector is made of tin-plated aluminum, accommodating 14 - 2/0 AWG copper wire for the one-hole connector and 14 - 1/0 AWG copper wire for the two-hole connector. This fuse holder is UL recognized and CSA certified, ensuring compliance with safety standards. It has a withstand rating of 200,000A RMS symmetrical or the interrupting rating of the fuse used, whichever is smaller. The product is RoHS compliant and suitable for various electrical applications, provided that the appropriate spacing and standards are adhered to for installations above 700V.

Suppliers

Company
Product
Description
Supplier Links
Modular Fuse Holder, 100A, 700Vac, Screw; Fuse Holder Type Eaton Bussmann - 92B1088 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 100A, 700Vac, Screw; Fuse Holder Type Eaton Bussmann
92B1088
Modular Fuse Holder, 100A, 700Vac, Screw; Fuse Holder Type Eaton Bussmann 92B1088
MODULAR FUSE HOLDER, 100A, 700VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:BH-0 Series; Voltage Rating VAC:700V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 100A, 700VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:BH-0 Series; Voltage Rating VAC:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 92B1088
Product Name Modular Fuse Holder, 100A, 700Vac, Screw; Fuse Holder Type Eaton Bussmann
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1737973 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (10.3 x 38mm)
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Fuse Holder - 886562 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers