Cooper Bussmann, Inc. Fuse Holder, Chassis Mount; Fuse Holder Type Eaton Bussmann BH-0121

Description
FUSE HOLDER, CHASSIS MOUNT; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:BH Series; Voltage Rating VAC:700V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, CHASSIS MOUNT; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:BH Series; Voltage Rating VAC:700V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Chassis Mount; Fuse Holder Type Eaton Bussmann - 23C6290 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Chassis Mount; Fuse Holder Type Eaton Bussmann
23C6290
Fuse Holder, Chassis Mount; Fuse Holder Type Eaton Bussmann 23C6290
FUSE HOLDER, CHASSIS MOUNT; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:BH Series; Voltage Rating VAC:700V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, CHASSIS MOUNT; Fuse Holder Type:Modular Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:BH Series; Voltage Rating VAC:700V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 10688724 - Radwell International
Willingboro, NJ, United States
Fuse Holder
10688724
Fuse Holder 10688724
FUSE HOLDER, CHASSIS MOUNT, VOLTAGE RATING VAC:700 VAC, FUSE CURRENT: 100 AMP, FUSE HOLDER TYPE: MODULAR FUSE BLOCK, HOLDER TERMINALS: WIRE LEADS, SERIES:BH. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, CHASSIS MOUNT, VOLTAGE RATING VAC:700 VAC, FUSE CURRENT: 100 AMP, FUSE HOLDER TYPE: MODULAR FUSE BLOCK, HOLDER TERMINALS: WIRE LEADS, SERIES:BH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 23C6290 10688724
Product Name Fuse Holder, Chassis Mount; Fuse Holder Type Eaton Bussmann Fuse Holder
Normal Operating Current 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1157-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holder - 2371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details