Tripp Lite by Eaton Ups, 120V, 940W; Power Supply Approvals Eaton Tripp Lite BCPRO1400

Description
UPS, 120V, 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.4kVA / 940W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:BC Pro Series; Length:228.6mm RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.4kVA / 940W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:BC Pro Series; Length:228.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 940W; Power Supply Approvals Eaton Tripp Lite - 92F8609 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 940W; Power Supply Approvals Eaton Tripp Lite
92F8609
Ups, 120V, 940W; Power Supply Approvals Eaton Tripp Lite 92F8609
UPS, 120V, 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.4kVA / 940W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:BC Pro Series; Length:228.6mm RoHS Compliant: NA

UPS, 120V, 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.4kVA / 940W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:BC Pro Series; Length:228.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92F8609
Product Name Ups, 120V, 940W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Power Supply - 41155253 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details