The Modular Fuse Holder, part number 02AC7218, is designed for use with Class CC fuses and supports a maximum current rating of 30A at a voltage of 600V. It features a box lug terminal type, allowing for secure connections. This fuse holder is part of the BCM series and is modular in design, enabling tool-less assembly of multiple pole configurations, which can help reduce inventory and assembly time. The holder is constructed from thermoplastic materials and includes tin-plated bimetallic copper fuse clips for enhanced fatigue resistance. It is UL Listed, CSA Certified, and complies with RoHS standards. The operating temperature range is from -40°C to +120°C, making it suitable for various environments. Optional see-through covers provide IP20 finger-safe protection and lockout/tagout capabilities. This product is ideal for engineers looking for a reliable and versatile fuse holder solution.
MODULAR FUSE HOLDER, 30A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 02AC7218 |
| Product Name | Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann |
| Normal Operating Current | 30 amps |