Cooper Bussmann, Inc. Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann BCM603-2C

Description
MODULAR FUSE HOLDER, 30A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Box Lug; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
MODULAR FUSE HOLDER, 30A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Box Lug; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann - 02AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann
02AC7214
Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann 02AC7214
MODULAR FUSE HOLDER, 30A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Box Lug; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 30A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Box Lug; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 02AC7214
Product Name Modular Fuse Holder, 30A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1256-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0588-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details