Eaton Corporation Fuseholders BC6032S

Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-3081-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-3081-ND
Fuseholders 283-3081-ND
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder, Class Cc Fuse; Fuse Holder Type Eaton Bussmann - 98F522 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Class Cc Fuse; Fuse Holder Type Eaton Bussmann
98F522
Fuse Holder, Class Cc Fuse; Fuse Holder Type Eaton Bussmann 98F522
FUSE HOLDER, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: No

FUSE HOLDER, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: No

Supplier's Site Datasheet
Fuse Holder - 14570 - Radwell International
Willingboro, NJ, United States
Fuse Holder
14570
Fuse Holder 14570
DISCONTINUED BY MANUFACTURER, FUSE HOLDER, 30 AMP, 600 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUSE HOLDER, 30 AMP, 600 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 283-3081-ND 98F522 14570
Product Name Fuseholders Fuse Holder, Class Cc Fuse; Fuse Holder Type Eaton Bussmann Fuse Holder
Rated Operating Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0564-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers