The BBS-1/10 is a fast-acting supplemental fuse rated for 600Vac and 0.1A, designed for overcurrent protection in control circuits, electronic equipment, and HID ballasts. It features a fiber tube construction and nickel-plated endcaps, with a physical size of 0.41 inch in diameter and 1.38 inch in length. The fuse is color-coded black for 600Vac operation and meets UL and CSA standards for 1/10A at 600Vac. It is compatible with BMM modular blocks, DIN-rail holders, and panel mount holders.
Fuse Midget Fast Acting 0.1A 600V Holder In-Line Melf 10.32 X 34.93mm Fiber Carton CE/CSA/UL Product overview: BBS-1/10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BBS-1/10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-BBS-1/10 |
| Product Name | 0.1A 600V Circuit Protection Fuse |
| Fuse Material | Fiberglass |