Eaton Corporation 250V Circuit Protection Fuse BAF-3

Description
FUSE 250V 3AMP MIDGET FAST UL Product overview: BAF-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE 250V 3AMP MIDGET FAST UL Product overview: BAF-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Circuit Protection Fuse
139-BAF-3
250V Circuit Protection Fuse 139-BAF-3
FUSE 250V 3AMP MIDGET FAST UL Product overview: BAF-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-3 can be used for catalog matching and distributor lookup.

FUSE 250V 3AMP MIDGET FAST UL Product overview: BAF-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3257-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3257-ND
Electrical, Specialty Fuses 283-3257-ND
3A 250V AC DC Fuse Cartridge Holder

3A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 3A, 250V, Fast Acting; Product Range Eaton Bussmann - 94F2496 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V, Fast Acting; Product Range Eaton Bussmann
94F2496
Fuse, 3A, 250V, Fast Acting; Product Range Eaton Bussmann 94F2496
FUSE, 3A, 250V, FAST ACTING; Product Range:BAF Series; Fuse Current:3A; Voltage Rating VAC:250V; Voltage Rating VDC:150VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: No

FUSE, 3A, 250V, FAST ACTING; Product Range:BAF Series; Fuse Current:3A; Voltage Rating VAC:250V; Voltage Rating VDC:150VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: No

Supplier's Site Datasheet
BUSS Supplementary (Midget) - BAF-3 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Supplementary (Midget)
BAF-3
BUSS Supplementary (Midget) BAF-3
BUSS MIDGET FUSE

BUSS MIDGET FUSE

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
BAF-3
Circuit Protection - Electrical, Specialty Fuses BAF-3
FUSE CARTRIDGE 3A 250VAC 5AG

FUSE CARTRIDGE 3A 250VAC 5AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-BAF-3 283-3257-ND 94F2496 BAF-3 BAF-3
Product Name 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 3A, 250V, Fast Acting; Product Range Eaton Bussmann BUSS Supplementary (Midget) Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details