Tripp Lite by Eaton 3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) @ 60 Hz, UHD, TAA B156-003-V2

Description
The B156-003-V2 3-Port DisplayPort 1.2 MST Hub connects up to three DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three into one large monitor in video wall mode. The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with the number of 4K monitors limited according to your graphics card’s specifications. In video wall mode, this hub supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-003-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects Up to 3 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 3 monitors simultaneously in mirror mode Extends desktop across 3 monitors in extended mode Combines 3 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software or drivers required TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
The B156-003-V2 3-Port DisplayPort 1.2 MST Hub connects up to three DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three into one large monitor in video wall mode. The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with the number of 4K monitors limited according to your graphics card’s specifications. In video wall mode, this hub supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-003-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects Up to 3 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 3 monitors simultaneously in mirror mode Extends desktop across 3 monitors in extended mode Combines 3 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software or drivers required TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) @ 60 Hz, UHD, TAA - B156-003-V2 - Tripp Lite by Eaton
Chicago, IL, United States
3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) @ 60 Hz, UHD, TAA
B156-003-V2
3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) @ 60 Hz, UHD, TAA B156-003-V2
The B156-003-V2 3-Port DisplayPort 1.2 MST Hub connects up to three DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three into one large monitor in video wall mode. The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with the number of 4K monitors limited according to your graphics card’s specifications. In video wall mode, this hub supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-003-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects Up to 3 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 3 monitors simultaneously in mirror mode Extends desktop across 3 monitors in extended mode Combines 3 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software or drivers required TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B156-003-V2 3-Port DisplayPort 1.2 MST Hub connects up to three DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three into one large monitor in video wall mode.
The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with the number of 4K monitors limited according to your graphics card’s specifications. In video wall mode, this hub supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration.
This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-003-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Connects Up to 3 DisplayPort Monitors to Your Computer’s DisplayPort Output

  • Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings
  • Displays same image on 3 monitors simultaneously in mirror mode
  • Extends desktop across 3 monitors in extended mode
  • Combines 3 monitors into one large monitor in video wall mode
  • Built-in 6 in. cable connects directly to DisplayPort source
  • LEDs indicate when monitors are receiving a signal

Meets the Latest Performance Standards

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration
  • Supports HDCP, EDID and DDC
  • Supports 48-bit Deep Color (16 bits per channel)
  • Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio
  • Backward compatible with DisplayPort 1.1 and 1.1a

Easy to Use Almost Anywhere

  • Works with all operating systems
  • Plug and play—no software or drivers required

TAA Compliant

  • Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Switches, Hubs - TL1010-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
TL1010-ND
Switches, Hubs TL1010-ND
Network Hub, Multi-Stream Transport (MST) Ports

Network Hub, Multi-Stream Transport (MST) Ports

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Network Equipment Network Equipment
Product Number B156-003-V2 TL1010-ND
Product Name 3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) @ 60 Hz, UHD, TAA Switches, Hubs
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8205P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details