Tripp Lite by Eaton 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, TAA B156-002-V2

Description
The B156-002-V2 2-Port DisplayPort 1.2 MST Hub connects two DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode. The B156-002-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. The B156-002-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-002-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects 2 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 2 monitors simultaneously in mirror mode Extends desktop across 2 monitors in extended mode Combines 2 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Bus-powered via included USB Micro-B cable TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
The B156-002-V2 2-Port DisplayPort 1.2 MST Hub connects two DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode. The B156-002-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. The B156-002-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-002-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects 2 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 2 monitors simultaneously in mirror mode Extends desktop across 2 monitors in extended mode Combines 2 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Bus-powered via included USB Micro-B cable TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, TAA - B156-002-V2 - Tripp Lite by Eaton
Chicago, IL, United States
2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, TAA
B156-002-V2
2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, TAA B156-002-V2
The B156-002-V2 2-Port DisplayPort 1.2 MST Hub connects two DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode. The B156-002-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. The B156-002-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-002-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Connects 2 DisplayPort Monitors to Your Computer’s DisplayPort Output Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings Displays same image on 2 monitors simultaneously in mirror mode Extends desktop across 2 monitors in extended mode Combines 2 monitors into one large monitor in video wall mode Built-in 6 in. cable connects directly to DisplayPort source LEDs indicate when monitors are receiving a signal Meets the Latest Performance Standards Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz Supports HDCP, EDID and DDC Supports 48-bit Deep Color (16 bits per channel) Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio Backward compatible with DisplayPort 1.1 and 1.1a Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Bus-powered via included USB Micro-B cable TAA Compliant Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B156-002-V2 2-Port DisplayPort 1.2 MST Hub connects two DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode.
The B156-002-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.
The B156-002-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-002-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Connects 2 DisplayPort Monitors to Your Computer’s DisplayPort Output

  • Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings
  • Displays same image on 2 monitors simultaneously in mirror mode
  • Extends desktop across 2 monitors in extended mode
  • Combines 2 monitors into one large monitor in video wall mode
  • Built-in 6 in. cable connects directly to DisplayPort source
  • LEDs indicate when monitors are receiving a signal

Meets the Latest Performance Standards

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz
  • Supports HDCP, EDID and DDC
  • Supports 48-bit Deep Color (16 bits per channel)
  • Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio
  • Backward compatible with DisplayPort 1.1 and 1.1a

Easy to Use Almost Anywhere

  • Works with all operating systems
  • Plug and play—no software, drivers or external power supply required
  • Bus-powered via included USB Micro-B cable

TAA Compliant

  • Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Switches, Hubs - TL1009-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
TL1009-ND
Switches, Hubs TL1009-ND
Network Hub, Multi-Stream Transport (MST) Ports

Network Hub, Multi-Stream Transport (MST) Ports

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Network Equipment Network Equipment
Product Number B156-002-V2 TL1009-ND
Product Name 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, TAA Switches, Hubs
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Wide Power Input Lite Managed Industrial PoE+ Switches - SEN-8405PL-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details