Tripp Lite by Eaton Surge Protector, 8 Outlets, 180Ka, 120V; No. Of Outlets Eaton Tripp Lite AV88SATG

Description
SURGE PROTECTOR, 8 OUTLETS, 180KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:180kA; Energy Rating:2880J RoHS Compliant: NA
Datasheet
Description
SURGE PROTECTOR, 8 OUTLETS, 180KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:180kA; Energy Rating:2880J RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 8 Outlets, 180Ka, 120V; No. Of Outlets Eaton Tripp Lite - 44W6316 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 8 Outlets, 180Ka, 120V; No. Of Outlets Eaton Tripp Lite
44W6316
Surge Protector, 8 Outlets, 180Ka, 120V; No. Of Outlets Eaton Tripp Lite 44W6316
SURGE PROTECTOR, 8 OUTLETS, 180KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:180kA; Energy Rating:2880J RoHS Compliant: NA

SURGE PROTECTOR, 8 OUTLETS, 180KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:180kA; Energy Rating:2880J RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 44W6316
Product Name Surge Protector, 8 Outlets, 180Ka, 120V; No. Of Outlets Eaton Tripp Lite
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1584T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - 12817-701 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Outlets NEMA
Protection Circuit Breaker
View Details