Eaton Corporation Fuses ATM-30

Description
30A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - ATM-30-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, Miniature

30A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
30A Circuit Protection Fuse
139-ATM-30
30A Circuit Protection Fuse 139-ATM-30
FAST BLOW ELECTRIC FUSE, 30A, 32VDC, INLINE/HOLDER, ROHS COMPLIANT Product overview: ATM-30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-30 can be used for catalog matching and distributor lookup.

FAST BLOW ELECTRIC FUSE, 30A, 32VDC, INLINE/HOLDER, ROHS COMPLIANT Product overview: ATM-30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
ATM-30
Circuit Protection - Fuses ATM-30
FUSE AUTO 30A 32VDC BLADE MINI

FUSE AUTO 30A 32VDC BLADE MINI

Supplier's Site
Auto Blade Fuse, 30A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann - 02J8578 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 30A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann
02J8578
Auto Blade Fuse, 30A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann 02J8578
AUTO BLADE FUSE, 30A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:ATM Series RoHS Compliant: Yes

AUTO BLADE FUSE, 30A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:ATM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642";Plastic-Green;Blade;32VDC
70149721
Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642";Plastic-Green;Blade;32VDC 70149721
Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642";Pla stic-Green;Blade;32V DC

Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642";Plastic-Green;Blade;32VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number ATM-30-ND 139-ATM-30 ATM-30 02J8578 70149721
Product Name Fuses 30A Circuit Protection Fuse Circuit Protection - Fuses Auto Blade Fuse, 30A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann Fuse;Automotive;Fast Acting;30A;Dims 0.43x0.15x0.642";Plastic-Green;Blade;32VDC
Fuse Type Blade Blade Automotive; Blade
Approvals / Standards RoHS RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material Brass Plastic-Green
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers