Fuse;Automotive;Fast
ATC BLADE FUSE - 25 AMP 5 in TIN
| RS Components, Ltd. | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 8527354 | 70149726 | ATC-25 |
| Product Name | Car Fuses | Fuse;Automotive;Fast Acting;25A;Dims 19.14x5.12x18.73";Plastic-Clear;Blade;32VDC | BUSS Automotive |
| Fuse Type | Blade | Automotive; Blade | |
| Fuse Material | Brass | Plastic-Clear | |
| Approvals / Standards | RoHS; UL | ||
| Mounting | Socket |