2A 32V PTC Resettable Fuse, Surface Mount, Blade Termination Product overview: ATC-2 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATC-2 can be used for catalog matching and distributor lookup.
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
FUSE, BLADE, 2A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VDC:32V; Product Range:ATC Series; Body Material:Plastic; Colour Code:Grey; Fuse Size:12.5mm x 19.3mm x 5.25mm; Fuse Terminals:Blade RoHS Compliant: Yes
FUSE AUTO 2A 32VDC BLADE ATO/ATC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 8495620 | 139-ATC-2 | 283-3732-ND | 70150701 | 91B2021 | ATC-2 |
| Product Name | Car Fuses | SMD 2A 32V Circuit Protection Fuse | Fuses | BUSS ATC FUSE | Fuse, Blade, 2A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann | Circuit Protection - Fuses |
| Fuse Type | Blade | Blade | Blade | |||
| Fuse Material | Pc | PC, Plastic | Plastic | |||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts |