Tripp Lite by Eaton 1250W PowerVerter APS 12VDC 120V Inverter/Charger with Auto Transfer Switching, 2 Outlets APS1250

Description
The APS1250 1250W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles, the APS1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two NEMA 5-15R outlets for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 30A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features 2 front NEMA 5-15R outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1850W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in 6 ft. AC power cord with NEMA 5-15P plug connects to AC power source
Request a Quote Datasheet
Description
The APS1250 1250W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles, the APS1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two NEMA 5-15R outlets for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 30A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features 2 front NEMA 5-15R outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1850W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in 6 ft. AC power cord with NEMA 5-15P plug connects to AC power source
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1250W PowerVerter APS 12VDC 120V Inverter/Charger with Auto Transfer Switching, 2 Outlets - APS1250 - Tripp Lite by Eaton
Chicago, IL, United States
1250W PowerVerter APS 12VDC 120V Inverter/Charger with Auto Transfer Switching, 2 Outlets
APS1250
1250W PowerVerter APS 12VDC 120V Inverter/Charger with Auto Transfer Switching, 2 Outlets APS1250
The APS1250 1250W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles, the APS1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two NEMA 5-15R outlets for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 30A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features 2 front NEMA 5-15R outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1850W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in 6 ft. AC power cord with NEMA 5-15P plug connects to AC power source

The APS1250 1250W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles, the APS1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two NEMA 5-15R outlets for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 30A charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APS1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates safe, stable, computer-grade 120V AC power from 12V battery bank
  • Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions
  • Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and emergency vehicles
  • Functions as a vehicle inverter, standalone AC power source or extended-run UPS
  • Features 2 front NEMA 5-15R outlets
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 1250W of continuous power
  • 1850W of reserve power up to 1 hr.
  • 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 16.6 ms
  • 3-position switch enables Auto, Charge Only or System Off mode
  • DIP switches configure high and low voltage auto-transfer

3-Stage 30A Battery Charger

  • Serves as battery charger when external 120V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

Optional Remote Control Capability

  • RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs

  • Indicate load level, battery charge level, shutdown status and system fault status

Rugged Polycarbonate Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
  • Grounding lug connects unit to earth ground or vehicle grounding system
  • Built-in 6 ft. AC power cord with NEMA 5-15P plug connects to AC power source
Supplier's Site
DC to AC (Power) Inverters - TL104-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL104-ND
DC to AC (Power) Inverters TL104-ND
12VDC, 120VAC Voltage Input 1.25kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America

12VDC, 120VAC Voltage Input 1.25kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America

Buy Now Datasheet
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite - 97F9172 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite
97F9172
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite 97F9172
INVERTER, DC/AC, 120V, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:23.2lb RoHS Compliant: NA

INVERTER, DC/AC, 120V, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:23.2lb RoHS Compliant: NA

Supplier's Site Datasheet
DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 1250 W Continuous Output - 70101466 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 1250 W Continuous Output
70101466
DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 1250 W Continuous Output 70101466
APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise

APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads.

  • Automatically Sense and Switch AC Output when No AC Power Is Available
  • Advanced Three-Stage Chargers for Faster Battery Recharge
  • LEDs Monitor Battery and Load Condition
  • Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number APS1250 TL104-ND 97F9172 70101466
Product Name 1250W PowerVerter APS 12VDC 120V Inverter/Charger with Auto Transfer Switching, 2 Outlets DC to AC (Power) Inverters Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 1250 W Continuous Output
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter DC/AC Inverter
Technology Switching Power Supply Switching Power Supply
AC Output Voltage 120.0 volts 120.0 volts 120.0 volts
DC Output Power 1250 watts 1250 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details