Eaton Corp. / Commercial Controls Division Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer AN19DN0A5E005

Description
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer - 29X7917 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer
29X7917
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer 29X7917
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes

MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 29X7917
Product Name Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 94721743 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor/Starter Coil - 20671806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 24 volts
View Details
Contactor - 23992375 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 6
Continuous Current 20 amps
Motor Voltage 220 volts
View Details