Eaton Corp. / Commercial Controls Division Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer AN19BN0T5E005

Description
MOTOR STARTER, 1&3-PH, 18A, 600VAC, 5HP; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:115VAC; IP / NEMA Rating:NEMA 0RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1&3-PH, 18A, 600VAC, 5HP; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:115VAC; IP / NEMA Rating:NEMA 0RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer - 57AC5035 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer
57AC5035
Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer 57AC5035
MOTOR STARTER, 1&3-PH, 18A, 600VAC, 5HP; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:115VAC; IP / NEMA Rating:NEMA 0RoHS Compliant: Yes

MOTOR STARTER, 1&3-PH, 18A, 600VAC, 5HP; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:115VAC; IP / NEMA Rating:NEMA 0RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57AC5035
Product Name Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer
NEMA Size 0
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details