Eaton Corporation Eaton's Bussmann Series AMI-200 Bolt Down Fuse, 200A, 32VDC, Violet AMI-200

Description
Eaton's Bussmann Series AMI-200 Bolt Down Fuse Category: Bolt-Down Fuses Manufacturer: Eaton For use with AMI/MIDI/LMI style fuse blocks Visible indication to blown fuse's condition Housing Material: UL-rated 94V0 Thermoplastic Terminal Material: Tin-plated brass for corrosion resistance Fuse Type: Fast acting Interrupt Rating: 2,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Eaton's Bussmann Series AMI-200 Bolt Down Fuse Category: Bolt-Down Fuses Manufacturer: Eaton For use with AMI/MIDI/LMI style fuse blocks Visible indication to blown fuse's condition Housing Material: UL-rated 94V0 Thermoplastic Terminal Material: Tin-plated brass for corrosion resistance Fuse Type: Fast acting Interrupt Rating: 2,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series AMI-200 Bolt Down Fuse, 200A, 32VDC, Violet - 45369 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series AMI-200 Bolt Down Fuse, 200A, 32VDC, Violet
45369
Eaton's Bussmann Series AMI-200 Bolt Down Fuse, 200A, 32VDC, Violet 45369
Eaton's Bussmann Series AMI-200 Bolt Down Fuse Category: Bolt-Down Fuses Manufacturer: Eaton For use with AMI/MIDI/LMI style fuse blocks Visible indication to blown fuse's condition Housing Material: UL-rated 94V0 Thermoplastic Terminal Material: Tin-plated brass for corrosion resistance Fuse Type: Fast acting Interrupt Rating: 2,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Eaton's Bussmann Series AMI-200 Bolt Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Eaton
  • For use with AMI/MIDI/LMI style fuse blocks
  • Visible indication to blown fuse's condition
  • Housing Material: UL-rated 94V0 Thermoplastic
  • Terminal Material: Tin-plated brass for corrosion resistance
  • Fuse Type: Fast acting
  • Interrupt Rating: 2,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-AMI-200
Circuit Protection Fuse 139-AMI-200
Stud-mount fuses Product overview: AMI-200 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-200 can be used for catalog matching and distributor lookup.

Stud-mount fuses Product overview: AMI-200 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 45369 139-AMI-200
Product Name Eaton's Bussmann Series AMI-200 Bolt Down Fuse, 200A, 32VDC, Violet Circuit Protection Fuse
Fuse Material UL-rated 94V0 Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers