"1A 600V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, FAST ACT, 1A/600V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:600V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AHC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-AHC-1-R-ND | 27AK1894 |
| Product Name | Fuses | Cartridge Fuse, Fast Act, 1A/600V; Blow Characteristic Eaton Bussmann |
| Approvals / Standards | UL | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 10000 amps |