Allen-Bradley / Rockwell Automation IEC 23 A Contactor 100-C23D400

Description
100-C IEC Contactor, Screw Terminals, Line Side, 23A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Line Side, 23A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 23 A Contactor - 100-C23D400 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 23 A Contactor
100-C23D400
IEC 23 A Contactor 100-C23D400
100-C IEC Contactor, Screw Terminals, Line Side, 23A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 23A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 72072 - Radwell International
Willingboro, NJ, United States
Contactor
72072
Contactor 72072
CONTACTOR, 23 AMP, 110/120 VAC, 50/60 HZ, 4 NORMALLY OPEN POLES, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 23 AMP, 110/120 VAC, 50/60 HZ, 4 NORMALLY OPEN POLES, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C23D400

ALLEN BRADLEY Contactors & Starters 100-C23D400

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C23D400 72072
Product Name IEC 23 A Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 1107917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 4
Control Voltage 110 volts
View Details
IEC 12 A Contactor - 100-C12UV01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 4703918 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Control Voltage 24 volts
View Details
IEC 9 A Contactor - 100-C09KA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details