ACK-70 is a time-delay fuse designed for overcurrent protection in DC circuits of lift trucks and battery chargers, rated for 130Vdc and 70A. It has a stud mount configuration with dimensions of 3.500 inches in length, 0.313 inches in diameter, and 1.063 inches between terminal centers. The fuse is part of the ACK series, which is specifically used in applications requiring delayed response to short-term overloads.
Fuse Slow Blow Acting 70A 130V Stud Mount 88.9 X 26.98mm UL Product overview: ACK-70 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 130V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, 130V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ACK-70 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-ACK-70 |
| Product Name | 70A 130V Circuit Protection Fuse |
| Rated Voltage | 130 volts |