The ACK-20 is a stud-mounted fuse in the Bussmann 1040 series, rated for 20 A and 130 Vdc, designed for overcurrent protection with time-lag characteristics to withstand starting surges. It features brass terminals and ferrules, with dimensions of 2.5 in (63.5 mm) length, 0.375 in (9.53 mm) diameter, and 0.500 in (12.70 mm) terminal spacing. The fuse has a 10 kA interrupting rating and is UL recognized under Guide JFHR2, File E56412.
FUSE CARTRIDGE 20A 130VDC Product overview: ACK-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ACK-20 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ACK-20 |
| Product Name | 20A Circuit Protection Fuse |
| Mounting | Bolt Mount |