Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1135052-ABC-5
Manufacturer Homepage: www.cooperbussmann.c
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Consumer Electronics
Fuse Miniature Fast Acting 5A 250V Holder Cartridge 6.35 X 31.75mm Ceramic Automotive CSA/UL Product overview: ABC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ABC-5 can be used for catalog matching and distributor lookup.
BUSSMANN FUSE, ABC SERIES, SMALL DIMENSION, FAST-ACTING, 0.5A, 250 VAC, CERAMIC TUBE. PACKAGE OF 5. SUPPLEMENTAL, ELECTRONIC PROTECTION APPLICATIONS. MANUFACTURER PART NUMBER: ABC-1/2-R.. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1135052-ABC-5 | 139-ABC-5 | 403693 |
| Product Name | Fuses - ABC-5 | Automotive 5A 250V Circuit Protection Fuse | Fuse |
| Rated Voltage | 125 volts | 250 volts |