FUSE CRTRDGE 32A 550VAC CYLINDR Product overview: AAO32 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-AAO32 can be used for catalog matching and distributor lookup.
32A 550V AC DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 32A 550VAC CYLINDR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-AAO32 | AAO32-ND | AAO32 |
| Product Name | 32A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS | |
| Rated Current | 32 amps | 32 amps | 32 amps |