CONN BARRIER STRIP 3CIRC 0.375"
TERMINAL BLOCK, BARRIER, 3POS, 12AWG; No. of Rows:1 Row; No. of Positions:3Positions
Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 283-4864-ND | 83R1471 | A219303 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Block, Barrier, 3Pos, 12Awg; No. Of Rows Eaton Electronics | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | ||
| Features | Flange | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks | |
| Contacts Pitch | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) |