Eaton Corp. / Commercial Controls Division Contactor, 120Vac, 90A, 3P, Nema 3; Load Current Inductive Eaton Cutler Hammer A201K3CA

Description
CONTACTOR, 120VAC, 90A, 3P, NEMA 3; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600V; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V
Description
CONTACTOR, 120VAC, 90A, 3P, NEMA 3; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600V; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

Suppliers

Company
Product
Description
Supplier Links
Contactor, 120Vac, 90A, 3P, Nema 3; Load Current Inductive Eaton Cutler Hammer - 48K9160 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 120Vac, 90A, 3P, Nema 3; Load Current Inductive Eaton Cutler Hammer
48K9160
Contactor, 120Vac, 90A, 3P, Nema 3; Load Current Inductive Eaton Cutler Hammer 48K9160
CONTACTOR, 120VAC, 90A, 3P, NEMA 3; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600V; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

CONTACTOR, 120VAC, 90A, 3P, NEMA 3; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600V; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 48K9160
Product Name Contactor, 120Vac, 90A, 3P, Nema 3; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227400481717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details