TE Connectivity Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100Y30K16999CJ

Description
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9167 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9167
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9167
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9167
Product Name Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX12TCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - A105504-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details