UPS, 3KV / 3KW, 10 OUTLET; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):3kV / 3kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:3.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 22AC3317 |
| Product Name | Ups, 3Kv / 3Kw, 10 Outlet; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |