UPS, 2KV / 1.8KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2kV / 1.8kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7.7min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 02AC8317 |
| Product Name | Ups, 2Kv / 1.8Kw, 7Outlet; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |