Souriau Circular Connector, Rcpt, 10-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8STA71035PN

Description
CIRCULAR CONNECTOR, RCPT, 10-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 10-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 10-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 16AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10-35, Jam Nut; Product Range Souriau-Sunbank/eaton
16AH2637
Circular Connector, Rcpt, 10-35, Jam Nut; Product Range Souriau-Sunbank/eaton 16AH2637
CIRCULAR CONNECTOR, RCPT, 10-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2637
Product Name Circular Connector, Rcpt, 10-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details