Eaton Corporation Electrical, Specialty Fuses - 8NHC00M 8NHC00M

Description
Manufacturer: Eaton Win Source Part Number: 775608-8NHC00M Packaging: Bulk Package: Rectangular, Blade Fuse Type: Square Response Time: Fast Class: NH Mounting: Holder Part Status: Obsolete(EOL) Family Name: NH Categories: Circuit Protection Introduction Date: March 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Eaton Win Source Part Number: 775608-8NHC00M Packaging: Bulk Package: Rectangular, Blade Fuse Type: Square Response Time: Fast Class: NH Mounting: Holder Part Status: Obsolete(EOL) Family Name: NH Categories: Circuit Protection Introduction Date: March 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 8NHC00M - 775608-8NHC00M - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 8NHC00M
775608-8NHC00M
Electrical, Specialty Fuses - 8NHC00M 775608-8NHC00M
Manufacturer: Eaton Win Source Part Number: 775608-8NHC00M Packaging: Bulk Package: Rectangular, Blade Fuse Type: Square Response Time: Fast Class: NH Mounting: Holder Part Status: Obsolete(EOL) Family Name: NH Categories: Circuit Protection Introduction Date: March 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Eaton
Win Source Part Number: 775608-8NHC00M
Packaging: Bulk
Package: Rectangular, Blade
Fuse Type: Square
Response Time: Fast
Class: NH
Mounting: Holder
Part Status: Obsolete(EOL)
Family Name: NH
Categories: Circuit Protection
Introduction Date: March 07, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 775608-8NHC00M
Product Name Electrical, Specialty Fuses - 8NHC00M
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313505 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details