Souriau Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 8MQ2M2022RN

Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton - 72AJ8042 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
72AJ8042
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 72AJ8042
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8042
Product Name Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Waterproof and breathable aluminum foil for chemcial bottle - MIV-DR-XX - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers